4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.8Ohm
Capacitor,4.7uF,20VD
CAP TANT 4.7UF 20% 20V 1411
CAP TANT 4.7UF 20% 20V 1411
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F971D475MBAAVX-ND | 54K5284 | F971D475MBA | F971D475MBA |
| Product Name | Tantalum Capacitors | Capacitor,4.7Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |