AVX Corporation Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| BestCap® – BZ Series Features & Benefits Capacitance Range: 6.8mF to 1000mF Voltage Range: 3.6V to 20V ESR: 25 to 600 mΩ In the BestCap®, a unique proton polymer membrane... | |
| Capacitors RF/Microwave SMD capacitors designed and manufactured for optimal performance in RF and microwave frequencies, high RF power, and optical applications. Technologies include: industry leading tight tolerance Accu-P® capacitors, ultra-broadband... | |
| Automotive AVX produces a wide range of multilayer ceramic capacitors technologies that meet or exceed the requirements of AEC-Q200. Surface mount MLCCs offered include Flexiterm, Flexisafe, high voltage, ESD-Safe(TM) for... |
| << Prev | Next >> |