Kyocera Corporation Tantalum Capacitors F951E106KAAAQ2

Description
10µF Conformal Coated Tantalum Capacitors 25V 1206 (3216 Metric) 2Ohm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 25V 1206 (3216 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8494-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8494-1-ND
Tantalum Capacitors 478-8494-1-ND
10µF Conformal Coated Tantalum Capacitors 25V 1206 (3216 Metric) 2Ohm

10µF Conformal Coated Tantalum Capacitors 25V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8494-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8494-6-ND
Tantalum Capacitors 478-8494-6-ND
10µF Conformal Coated Tantalum Capacitors 25V 1206 (3216 Metric) 2Ohm

10µF Conformal Coated Tantalum Capacitors 25V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8494-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8494-2-ND
Tantalum Capacitors 478-8494-2-ND
10µF Conformal Coated Tantalum Capacitors 25V 1206 (3216 Metric) 2Ohm

10µF Conformal Coated Tantalum Capacitors 25V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F951E106KAAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951E106KAAAQ2
Capacitors - Tantalum Capacitors F951E106KAAAQ2
CAP TANT 10UF 10% 25V 1206

CAP TANT 10UF 10% 25V 1206

Supplier's Site
Tantalum Capacitors - F951E106KAAAQ2 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F951E106KAAAQ2
Tantalum Capacitors F951E106KAAAQ2
CAP TANT 10UF 10% 25V 1206

CAP TANT 10UF 10% 25V 1206

Supplier's Site Datasheet
Tantalum Capacitors - F951E106KAAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951E106KAAAQ2
Tantalum Capacitors F951E106KAAAQ2
CAP TANT 10UF 10% 25V 1206

CAP TANT 10UF 10% 25V 1206

Supplier's Site Datasheet
Cap, 10Μf, 25V, 10% Rohs Compliant Kyocera Avx - 55AC2294 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, 10% Rohs Compliant Kyocera Avx
55AC2294
Cap, 10Μf, 25V, 10% Rohs Compliant Kyocera Avx 55AC2294
CAP, 10µF, 25V, 10% ROHS COMPLIANT: YES

CAP, 10µF, 25V, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 10Uf, 25V, Tant, Case A Rohs Compliant Kyocera Avx - 66AH5836 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Tant, Case A Rohs Compliant Kyocera Avx
66AH5836
Cap, 10Uf, 25V, Tant, Case A Rohs Compliant Kyocera Avx 66AH5836
CAP, 10UF, 25V, TANT, CASE A ROHS COMPLIANT: YES

CAP, 10UF, 25V, TANT, CASE A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8494-1-ND 478-8494-6-ND F951E106KAAAQ2 F951E106KAAAQ2 F951E106KAAAQ2 55AC2294
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Cap, 10Μf, 25V, 10% Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - TDC106M025NSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers