Kyocera Corporation Tantalum Capacitors F970J336KCC

Description
33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8528-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8528-2-ND
Tantalum Capacitors 478-8528-2-ND
33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.1Ohm

33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8528-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8528-6-ND
Tantalum Capacitors 478-8528-6-ND
33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.1Ohm

33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8528-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8528-1-ND
Tantalum Capacitors 478-8528-1-ND
33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.1Ohm

33µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 33uF 6.3V Capacitor
59-F970J336KCC
Automotive SMD 33uF 6.3V Capacitor 59-F970J336KCC
Cap Tant Solid 33uF 6.3V C CASE 10%( 6 X 3.2 X 2.5mm) Inward L SMD 6032-27 1.1 Ohm 135°C T/R Automotive AEC-Q200 Product overview: F970J336KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 33uF, 6.3V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 33uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F970J336KCC can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 6.3V C CASE 10%( 6 X 3.2 X 2.5mm) Inward L SMD 6032-27 1.1 Ohm 135°C T/R Automotive AEC-Q200 Product overview: F970J336KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 33uF, 6.3V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 33uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F970J336KCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F970J336KCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F970J336KCC
Tantalum Capacitors F970J336KCC
CAP TANT 33UF 10% 6.3V 2312

CAP TANT 33UF 10% 6.3V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F970J336KCC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F970J336KCC
Capacitors - Tantalum Capacitors F970J336KCC
CAP TANT 33UF 10% 6.3V 2312

CAP TANT 33UF 10% 6.3V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8528-2-ND 478-8528-6-ND 59-F970J336KCC F970J336KCC F970J336KCC
Product Name Tantalum Capacitors Tantalum Capacitors Automotive SMD 33uF 6.3V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701032 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details