AVX Corporation 20uF 900V 0.0055 Ohm Capacitor FE37M6C0206KB

Description
Cap Film 20uF 900V PP 10% (42.5 X 30 X 45mm) 37.5mm 0.0055 Ohm 100°C Product overview: FE37M6C0206KB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20uF, 900V, 0.0055 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20uF, 900V, 0.0055 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FE37M6C0206KB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 20uF 900V PP 10% (42.5 X 30 X 45mm) 37.5mm 0.0055 Ohm 100°C Product overview: FE37M6C0206KB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20uF, 900V, 0.0055 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20uF, 900V, 0.0055 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FE37M6C0206KB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20uF 900V 0.0055 Ohm Capacitor
62-FE37M6C0206KB
20uF 900V 0.0055 Ohm Capacitor 62-FE37M6C0206KB
Cap Film 20uF 900V PP 10% (42.5 X 30 X 45mm) 37.5mm 0.0055 Ohm 100°C Product overview: FE37M6C0206KB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20uF, 900V, 0.0055 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20uF, 900V, 0.0055 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FE37M6C0206KB can be used for catalog matching and distributor lookup.

Cap Film 20uF 900V PP 10% (42.5 X 30 X 45mm) 37.5mm 0.0055 Ohm 100°C Product overview: FE37M6C0206KB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20uF, 900V, 0.0055 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20uF, 900V, 0.0055 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FE37M6C0206KB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 478-7241-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
478-7241-ND
Film Capacitors 478-7241-ND
20µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads

20µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Film Capacitors - FE37M6C0206KB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FE37M6C0206KB
Film Capacitors FE37M6C0206KB
CAP FILM 20UF 10% 900VDC RADIAL

CAP FILM 20UF 10% 900VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-FE37M6C0206KB 478-7241-ND FE37M6C0206KB
Product Name 20uF 900V 0.0055 Ohm Capacitor Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 900 volts 900 volts
Technology Film Capacitors Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C562U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers