RESIN-MOLDED CHIP, IMPROVED RELIABILITY J-LEAD Automotive AEC-Q200 Product overview: F971A335KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971A335KAA can be used for catalog matching and distributor lookup.
3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.5Ohm
3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.5Ohm
3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.5Ohm
CAP TANT 3.3UF 10% 10V 1206
CAP TANT 3.3UF 10% 10V 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F971A335KAA | 478-8550-6-ND | 478-8550-2-ND | F971A335KAA | F971A335KAA |
| Product Name | Automotive Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | ||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 10 volts | 10 volts | |||
| Packing Method | Tape and Reel | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |