Kyocera Corporation Tantalum Capacitors F970J476MCC

Description
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8534-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8534-2-ND
Tantalum Capacitors 478-8534-2-ND
47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm

47µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 900mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F970J476MCC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F970J476MCC
Capacitors - Tantalum Capacitors F970J476MCC
CAP TANT 47UF 20% 6.3V 2312

CAP TANT 47UF 20% 6.3V 2312

Supplier's Site
Tantalum Capacitors - F970J476MCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F970J476MCC
Tantalum Capacitors F970J476MCC
CAP TANT 47UF 20% 6.3V 2312

CAP TANT 47UF 20% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-8534-2-ND F970J476MCC F970J476MCC
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details