Kyocera Corporation Capacitors - Tantalum Capacitors F980G227MSA

Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1331020-F980G227MSA Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 4,000 Mounting: Surface Mount Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 5Ohm Manufacturer Size Code: S Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-11595-1,478-1159 5-2,478-11588-1-ND,4 78-11588-2-ND,1253-1 822-2-ND,F980G227MSA AVX,F980G227MSA-ND,4 78-11588-6-ND,478-11 588-2INACTIVE,1253-1 815-2,F980G227MSAAVX -ND,Q6294293,478-115 88-1INACTIVE,478-115 88-6,1253-1815-2-ND, 478-11588-6INACTIVE, 1253-1822-2,478-1158 8-1,478-11588-2,478- 11595-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1331020-F980G227MSA Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 4,000 Mounting: Surface Mount Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 5Ohm Manufacturer Size Code: S Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-11595-1,478-1159 5-2,478-11588-1-ND,4 78-11588-2-ND,1253-1 822-2-ND,F980G227MSA AVX,F980G227MSA-ND,4 78-11588-6-ND,478-11 588-2INACTIVE,1253-1 815-2,F980G227MSAAVX -ND,Q6294293,478-115 88-1INACTIVE,478-115 88-6,1253-1815-2-ND, 478-11588-6INACTIVE, 1253-1822-2,478-1158 8-1,478-11588-2,478- 11595-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1331020-F980G227MSA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1331020-F980G227MSA
Capacitors - Tantalum Capacitors 1331020-F980G227MSA
Manufacturer: KYOCERA AVX Win Source Part Number: 1331020-F980G227MSA Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 4,000 Mounting: Surface Mount Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 5Ohm Manufacturer Size Code: S Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-11595-1,478-1159 5-2,478-11588-1-ND,4 78-11588-2-ND,1253-1 822-2-ND,F980G227MSA AVX,F980G227MSA-ND,4 78-11588-6-ND,478-11 588-2INACTIVE,1253-1 815-2,F980G227MSAAVX -ND,Q6294293,478-115 88-1INACTIVE,478-115 88-6,1253-1815-2-ND, 478-11588-6INACTIVE, 1253-1822-2,478-1158 8-1,478-11588-2,478- 11595-6 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1331020-F980G227MSA
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 4,000
Mounting: Surface Mount
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 5Ohm
Manufacturer Size Code: S
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-11595-1,478-11595-2,478-11588-1-ND,478-11588-2-ND,1253-1822-2-ND,F980G227MSAAVX,F980G227MSA-ND,478-11588-6-ND,478-11588-2INACTIVE,1253-1815-2,F980G227MSAAVX-ND,Q6294293,478-11588-1INACTIVE,478-11588-6,1253-1815-2-ND,478-11588-6INACTIVE,1253-1822-2,478-11588-1,478-11588-2,478-11595-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum Capacitors - 478-F980G227MSATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F980G227MSATR-ND
Tantalum Capacitors 478-F980G227MSATR-ND
220µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 5Ohm

220µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-F980G227MSACT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F980G227MSACT-ND
Tantalum Capacitors 478-F980G227MSACT-ND
220µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 5Ohm

220µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 4V 5 Ohm Capacitor
59-F980G227MSA
SMD 220uF 4V 5 Ohm Capacitor 59-F980G227MSA
Cap Tant Solid 220uF 4V S CASE 20% (2 X 1.25 X 0.8mm) Undertab SMD 2012-09 5 Ohm 125°C T/R Product overview: F980G227MSA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F980G227MSA can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 4V S CASE 20% (2 X 1.25 X 0.8mm) Undertab SMD 2012-09 5 Ohm 125°C T/R Product overview: F980G227MSA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F980G227MSA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F980G227MSA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F980G227MSA
Capacitors - Tantalum Capacitors F980G227MSA
CAP TANT 220UF 20% 4V 0805

CAP TANT 220UF 20% 4V 0805

Supplier's Site
Surface Mount Tantalum Capacitor, F98 Series, 220 F, 20%, 4 V, 0805 [2012 Metric], S Rohs Compliant Kyocera Avx - 52X6060 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, F98 Series, 220 F, 20%, 4 V, 0805 [2012 Metric], S Rohs Compliant Kyocera Avx
52X6060
Surface Mount Tantalum Capacitor, F98 Series, 220 F, 20%, 4 V, 0805 [2012 Metric], S Rohs Compliant Kyocera Avx 52X6060
Surface Mount Tantalum Capacitor, F98 Series, 220 F, 20%, 4 V, 0805 [2012 Metric], S RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, F98 Series, 220 F, 20%, 4 V, 0805 [2012 Metric], S RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, F98 Series, 220 F, 20%, 4 V, 0805 [2012 Metric], S Rohs Compliant Kyocera Avx - 43X7179 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, F98 Series, 220 F, 20%, 4 V, 0805 [2012 Metric], S Rohs Compliant Kyocera Avx
43X7179
Surface Mount Tantalum Capacitor, F98 Series, 220 F, 20%, 4 V, 0805 [2012 Metric], S Rohs Compliant Kyocera Avx 43X7179
Surface Mount Tantalum Capacitor, F98 Series, 220 F, 20%, 4 V, 0805 [2012 Metric], S RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, F98 Series, 220 F, 20%, 4 V, 0805 [2012 Metric], S RoHS Compliant: Yes

Supplier's Site
Cap, 220Μf, 4V, 20%, Reel; Capacitance Kyocera Avx - 13AC3528 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 4V, 20%, Reel; Capacitance Kyocera Avx
13AC3528
Cap, 220Μf, 4V, 20%, Reel; Capacitance Kyocera Avx 13AC3528
CAP, 220µF, 4V, 20%, REEL; Capacitance:220µF; Voltage Rating:4V; Tantalum Capacitor Case:0805 [2012 Metric]; Product Range:F98 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 220µF, 4V, 20%, REEL; Capacitance:220µF; Voltage Rating:4V; Tantalum Capacitor Case:0805 [2012 Metric]; Product Range:F98 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - F980G227MSA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F980G227MSA
Tantalum Capacitors F980G227MSA
CAP TANT 220UF 20% 4V 0805

CAP TANT 220UF 20% 4V 0805

Supplier's Site Datasheet
Tantalum Capacitors - F980G227MSA - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F980G227MSA
Tantalum Capacitors F980G227MSA
CAP TANT 220UF 20% 4V 0805

CAP TANT 220UF 20% 4V 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1331020-F980G227MSA 478-F980G227MSATR-ND 59-F980G227MSA F980G227MSA 52X6060 13AC3528 F980G227MSA F980G227MSA
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors SMD 220uF 4V 5 Ohm Capacitor Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, F98 Series, 220 F, 20%, 4 V, 0805 [2012 Metric], S Rohs Compliant Kyocera Avx Cap, 220Μf, 4V, 20%, Reel; Capacitance Kyocera Avx Tantalum Capacitors Tantalum Capacitors
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details