Kyocera Corporation Capacitors - Tantalum Capacitors F951D475MAAAQ2

Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1329964-F951D475MAAA Q2 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Size / Dimension: 0.126" L x 0.067" W (3.20mm x 1.70mm) Height - Seated (Max): 0.063" (1.60mm) Standard Package: 2,500 Mounting: Surface Mount Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 1.5Ohm Manufacturer Size Code: A Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8488-6,478-8488- 2,478-8488-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1329964-F951D475MAAA Q2 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Size / Dimension: 0.126" L x 0.067" W (3.20mm x 1.70mm) Height - Seated (Max): 0.063" (1.60mm) Standard Package: 2,500 Mounting: Surface Mount Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 1.5Ohm Manufacturer Size Code: A Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8488-6,478-8488- 2,478-8488-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1329964-F951D475MAAAQ2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1329964-F951D475MAAAQ2
Capacitors - Tantalum Capacitors 1329964-F951D475MAAAQ2
Manufacturer: KYOCERA AVX Win Source Part Number: 1329964-F951D475MAAA Q2 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Size / Dimension: 0.126" L x 0.067" W (3.20mm x 1.70mm) Height - Seated (Max): 0.063" (1.60mm) Standard Package: 2,500 Mounting: Surface Mount Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 1.5Ohm Manufacturer Size Code: A Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8488-6,478-8488- 2,478-8488-1 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329964-F951D475MAAAQ2
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Size / Dimension: 0.126" L x 0.067" W (3.20mm x 1.70mm)
Height - Seated (Max): 0.063" (1.60mm)
Standard Package: 2,500
Mounting: Surface Mount
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 1.5Ohm
Manufacturer Size Code: A
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8488-6,478-8488-2,478-8488-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum Capacitors - 478-8488-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8488-1-ND
Tantalum Capacitors 478-8488-1-ND
4.7µF Conformal Coated Tantalum Capacitors 20V 1206 (3216 Metric) 1.5Ohm

4.7µF Conformal Coated Tantalum Capacitors 20V 1206 (3216 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8488-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8488-6-ND
Tantalum Capacitors 478-8488-6-ND
4.7µF Conformal Coated Tantalum Capacitors 20V 1206 (3216 Metric) 1.5Ohm

4.7µF Conformal Coated Tantalum Capacitors 20V 1206 (3216 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8488-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8488-2-ND
Tantalum Capacitors 478-8488-2-ND
4.7µF Conformal Coated Tantalum Capacitors 20V 1206 (3216 Metric) 1.5Ohm

4.7µF Conformal Coated Tantalum Capacitors 20V 1206 (3216 Metric) 1.5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 20V 1.5 Ohm Capacitor
59-F951D475MAAAQ2
SMD 4.7uF 20V 1.5 Ohm Capacitor 59-F951D475MAAAQ2
Cap Tant Solid 4.7uF 20V A CASE 20%( 3.2 X 1.7 X 1.4mm) Pad SMD 3217-16 1.5 Ohm 125°C T/R Product overview: F951D475MAAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 20V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 20V, 1.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951D475MAAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 20V A CASE 20%( 3.2 X 1.7 X 1.4mm) Pad SMD 3217-16 1.5 Ohm 125°C T/R Product overview: F951D475MAAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 20V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 20V, 1.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951D475MAAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F951D475MAAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951D475MAAAQ2
Capacitors - Tantalum Capacitors F951D475MAAAQ2
CAP TANT 4.7UF 20% 20V 1206

CAP TANT 4.7UF 20% 20V 1206

Supplier's Site
Tantalum Capacitors - F951D475MAAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951D475MAAAQ2
Tantalum Capacitors F951D475MAAAQ2
CAP TANT 4.7UF 20% 20V 1206

CAP TANT 4.7UF 20% 20V 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329964-F951D475MAAAQ2 478-8488-1-ND 478-8488-6-ND 59-F951D475MAAAQ2 F951D475MAAAQ2 F951D475MAAAQ2
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 20V 1.5 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Tantalum Capacitors - TAS475K050P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details