Kyocera Corporation Tantalum Capacitors M39006/33-0010

Description
1800µF Hermetically Sealed Tantalum Capacitors 25V Axial 500mOhm @ 120Hz
Request a Quote Datasheet
Description
1800µF Hermetically Sealed Tantalum Capacitors 25V Axial 500mOhm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-M39006/33-0010-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-M39006/33-0010-ND
Tantalum Capacitors 478-M39006/33-0010-ND
1800µF Hermetically Sealed Tantalum Capacitors 25V Axial 500mOhm @ 120Hz

1800µF Hermetically Sealed Tantalum Capacitors 25V Axial 500mOhm @ 120Hz

Buy Now Datasheet
Tantalum Capacitors - M39006/33-0010 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
M39006/33-0010
Tantalum Capacitors M39006/33-0010
M-LEVEL 1800UF 25V

M-LEVEL 1800UF 25V

Supplier's Site Datasheet
Cap, 1800Uf, 25V, Tant, Axial; Capacitance Kyocera Avx - 50AJ0458 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Uf, 25V, Tant, Axial; Capacitance Kyocera Avx
50AJ0458
Cap, 1800Uf, 25V, Tant, Axial; Capacitance Kyocera Avx 50AJ0458
CAP, 1800UF, 25V, TANT, AXIAL; Capacitance:1800µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.5ohm; Failure Rate:M; Ripple Current:3.1A; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAP, 1800UF, 25V, TANT, AXIAL; Capacitance:1800µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.5ohm; Failure Rate:M; Ripple Current:3.1A; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-M39006/33-0010-ND M39006/33-0010 50AJ0458
Product Name Tantalum Capacitors Tantalum Capacitors Cap, 1800Uf, 25V, Tant, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1800 microF 1800 microF 1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS106K006P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814744 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details