AVX Corporation Automotive SMD 10uF 20V Capacitor F971D106MCC

Description
Cap Tant Solid 10uF 20V C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.5 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971D106MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 20V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971D106MCC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 10uF 20V C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.5 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971D106MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 20V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971D106MCC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 10uF 20V Capacitor
59-F971D106MCC
Automotive SMD 10uF 20V Capacitor 59-F971D106MCC
Cap Tant Solid 10uF 20V C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.5 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971D106MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 20V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971D106MCC can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 20V C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.5 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971D106MCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 20V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971D106MCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-F971D106MCCTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F971D106MCCTR-ND
Tantalum Capacitors 478-F971D106MCCTR-ND
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm

10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-F971D106MCCCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F971D106MCCCT-ND
Tantalum Capacitors 478-F971D106MCCCT-ND
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm

10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-F971D106MCCDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F971D106MCCDKR-ND
Tantalum Capacitors 478-F971D106MCCDKR-ND
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm

10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - F971D106MCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971D106MCC
Tantalum Capacitors F971D106MCC
CAP TANT 10UF 20% 20V 2312

CAP TANT 10UF 20% 20V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971D106MCC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971D106MCC
Capacitors - Tantalum Capacitors F971D106MCC
CAP TANT 10UF 20% 20V 2312

CAP TANT 10UF 20% 20V 2312

Supplier's Site
Capacitor,10Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 54K5278 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
54K5278
Capacitor,10Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 54K5278
Capacitor,10uF,20VDC ,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,10uF,20VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F971D106MCC 478-F971D106MCCTR-ND 478-F971D106MCCDKR-ND F971D106MCC F971D106MCC 54K5278
Product Name Automotive SMD 10uF 20V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor,10Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 20 volts 20 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B333K160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701077 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers