Kyocera Corporation Automotive SMD 22uF 10V Capacitor F971A226MAA

Description
Cap Tant Solid 22uF 10V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971A226MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 10V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971A226MAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 22uF 10V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971A226MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 10V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971A226MAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 22uF 10V Capacitor
59-F971A226MAA
Automotive SMD 22uF 10V Capacitor 59-F971A226MAA
Cap Tant Solid 22uF 10V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971A226MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 10V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971A226MAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 10V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971A226MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 10V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971A226MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1382055-F971A226MAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1382055-F971A226MAA
Capacitors - Tantalum Capacitors 1382055-F971A226MAA
Win Source Part Number: 1382055-F971A226MAA Category: Capacitors>Tantalum Capacitors Series: F97 Type: Molded Features: Automotive, High Reliability Package: Tape & Reel Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 pcs Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 10 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 3Ohm Manufacturer Size Code: A Mounting Type: Surface Mount Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: AVX Corp/Kyocera Corp Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1382055-F971A226MAA
Category: Capacitors>Tantalum Capacitors
Series: F97
Type: Molded
Features: Automotive, High Reliability
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000 pcs
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 3Ohm
Manufacturer Size Code: A
Mounting Type: Surface Mount
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: AVX Corp/Kyocera Corp
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Tantalum Capacitors - 478-8548-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8548-6-ND
Tantalum Capacitors 478-8548-6-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8548-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8548-2-ND
Tantalum Capacitors 478-8548-2-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8548-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8548-1-ND
Tantalum Capacitors 478-8548-1-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F971A226MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971A226MAA
Capacitors - Tantalum Capacitors F971A226MAA
CAP TANT 22UF 20% 10V 1206

CAP TANT 22UF 20% 10V 1206

Supplier's Site
Tantalum Capacitors - F971A226MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971A226MAA
Tantalum Capacitors F971A226MAA
CAP TANT 22UF 20% 10V 1206

CAP TANT 22UF 20% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F971A226MAA 1382055-F971A226MAA 478-8548-6-ND 478-8548-2-ND F971A226MAA F971A226MAA
Product Name Automotive SMD 22uF 10V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - 1814589 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 108SML004MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers