Kyocera Corporation Tantalum Capacitors F971V225KBA

Description
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8621-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8621-6-ND
Tantalum Capacitors 478-8621-6-ND
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm

2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8621-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8621-1-ND
Tantalum Capacitors 478-8621-1-ND
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm

2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8621-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8621-2-ND
Tantalum Capacitors 478-8621-2-ND
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm

2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3.8Ohm

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 2.2uF 35V Capacitor
59-F971V225KBA
Automotive SMD 2.2uF 35V Capacitor 59-F971V225KBA
Cap Tant Solid 2.2uF 35V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.8 Ohm 135°C T/R Automotive AEC-Q200 Product overview: F971V225KBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.2uF, 35V, 3.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 2.2uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971V225KBA can be used for catalog matching and distributor lookup.

Cap Tant Solid 2.2uF 35V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.8 Ohm 135°C T/R Automotive AEC-Q200 Product overview: F971V225KBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.2uF, 35V, 3.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 2.2uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971V225KBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F971V225KBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971V225KBA
Tantalum Capacitors F971V225KBA
CAP TANT 2.2UF 10% 35V 1411

CAP TANT 2.2UF 10% 35V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971V225KBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971V225KBA
Capacitors - Tantalum Capacitors F971V225KBA
CAP TANT 2.2UF 10% 35V 1411

CAP TANT 2.2UF 10% 35V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8621-6-ND 478-8621-1-ND 59-F971V225KBA F971V225KBA F971V225KBA
Product Name Tantalum Capacitors Tantalum Capacitors Automotive SMD 2.2uF 35V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1260-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers