AVX Corporation Tantalum Capacitors F971C105MAA

Description
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7.5Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8564-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8564-2-ND
Tantalum Capacitors 478-8564-2-ND
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7.5Ohm

1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8564-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8564-1-ND
Tantalum Capacitors 478-8564-1-ND
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7.5Ohm

1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8564-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8564-6-ND
Tantalum Capacitors 478-8564-6-ND
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7.5Ohm

1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - F971C105MAA - 1037515-F971C105MAA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F971C105MAA
1037515-F971C105MAA
Tantalum Capacitors - F971C105MAA 1037515-F971C105MAA
Manufacturer: AVX Corporation Win Source Part Number: 1037515-F971C105MAA Packaging: Reel - TR Type: Molded Features: High Reliability Voltage Rating: 16V Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Capacitance: 1μF Tolerance: ±20% Manufacturer Size Code: A ESR: 7.5 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1037515-F971C105MAA
Packaging: Reel - TR
Type: Molded
Features: High Reliability
Voltage Rating: 16V
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Capacitance: 1μF
Tolerance: ±20%
Manufacturer Size Code: A
ESR: 7.5 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitor Tant, 1Uf, 16V, 7.5 Ohm, 0.2, 3216-12; Capacitance Kyocera Avx - 54K5266 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 16V, 7.5 Ohm, 0.2, 3216-12; Capacitance Kyocera Avx
54K5266
Capacitor Tant, 1Uf, 16V, 7.5 Ohm, 0.2, 3216-12; Capacitance Kyocera Avx 54K5266
CAPACITOR TANT, 1UF, 16V, 7.5 OHM, 0.2, 3216-12; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm; Features:High Reliability RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 16V, 7.5 OHM, 0.2, 3216-12; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm; Features:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 16V, 7.5 Ohm, 0.2, 3216-12; Capacitance Kyocera Avx - 58R3347 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 16V, 7.5 Ohm, 0.2, 3216-12; Capacitance Kyocera Avx
58R3347
Tantalum Capacitor, 1Uf, 16V, 7.5 Ohm, 0.2, 3216-12; Capacitance Kyocera Avx 58R3347
TANTALUM CAPACITOR, 1UF, 16V, 7.5 OHM, 0.2, 3216-12; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 16V, 7.5 OHM, 0.2, 3216-12; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - F971C105MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971C105MAA
Tantalum Capacitors F971C105MAA
CAP TANT 1UF 20% 16V 1206

CAP TANT 1UF 20% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8564-2-ND 478-8564-6-ND 1037515-F971C105MAA 54K5266 58R3347 F971C105MAA
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - F971C105MAA Capacitor Tant, 1Uf, 16V, 7.5 Ohm, 0.2, 3216-12; Capacitance Kyocera Avx Tantalum Capacitor, 1Uf, 16V, 7.5 Ohm, 0.2, 3216-12; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 158AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details