Kyocera Corporation Tantalum Capacitors F971A336MCCHT3

Description
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12056-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12056-2-ND
Tantalum Capacitors 478-12056-2-ND
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm

33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F971A336MCCHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971A336MCCHT3
Capacitors - Tantalum Capacitors F971A336MCCHT3
CAP TANT 33UF 20% 10V 2312

CAP TANT 33UF 20% 10V 2312

Supplier's Site
Cap, Tant, Aec-Q200, 33Uf, 10V, Case C; Capacitance Kyocera Avx - 60AC2832 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 33Uf, 10V, Case C; Capacitance Kyocera Avx
60AC2832
Cap, Tant, Aec-Q200, 33Uf, 10V, Case C; Capacitance Kyocera Avx 60AC2832
CAP, TANT, AEC-Q200, 33UF, 10V, CASE C; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:316mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 33UF, 10V, CASE C; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:316mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 33Uf, 10V, Case C; Capacitance Kyocera Avx - 60AC2831 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 33Uf, 10V, Case C; Capacitance Kyocera Avx
60AC2831
Cap, Tant, Aec-Q200, 33Uf, 10V, Case C; Capacitance Kyocera Avx 60AC2831
CAP, TANT, AEC-Q200, 33UF, 10V, CASE C; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:316mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 33UF, 10V, CASE C; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:316mA RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - F971A336MCCHT3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971A336MCCHT3
Tantalum Capacitors F971A336MCCHT3
CAP TANT 33UF 20% 10V 2312

CAP TANT 33UF 20% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12056-2-ND F971A336MCCHT3 60AC2832 F971A336MCCHT3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, Tant, Aec-Q200, 33Uf, 10V, Case C; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 227AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701049 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details