Kyocera Corporation Tantalum Capacitors F971C476MCC

Description
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11215-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11215-2-ND
Tantalum Capacitors 478-11215-2-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11215-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11215-6-ND
Tantalum Capacitors 478-11215-6-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11215-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11215-1-ND
Tantalum Capacitors 478-11215-1-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F971C476MCC - 871446-F971C476MCC - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F971C476MCC
871446-F971C476MCC
Tantalum Capacitors - F971C476MCC 871446-F971C476MCC
Manufacturer: AVX Corporation Win Source Part Number: 871446-F971C476MCC Series: F97 Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 2312 (6032 Metric) 1.1Ohm @ 100kHz Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-11215-6, 478-11215-2, 478-11215-1

Manufacturer: AVX Corporation
Win Source Part Number: 871446-F971C476MCC
Series: F97
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 2312 (6032 Metric) 1.1Ohm @ 100kHz
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-11215-6, 478-11215-2, 478-11215-1

Buy Now Datasheet
CAP TANT 47UF 20% 16V 2312 - 66-F971C476MCC - Utmel Electronic Limited
Hong Kong, China
CAP TANT 47UF 20% 16V 2312
66-F971C476MCC
CAP TANT 47UF 20% 16V 2312 66-F971C476MCC
CAP TANT 47UF 20% 16V 2312

CAP TANT 47UF 20% 16V 2312

Supplier's Site
Capacitors - Tantalum Capacitors - F971C476MCC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971C476MCC
Capacitors - Tantalum Capacitors F971C476MCC
CAP TANT 47UF 20% 16V 2312

CAP TANT 47UF 20% 16V 2312

Supplier's Site
Tantalum Capacitors - F971C476MCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971C476MCC
Tantalum Capacitors F971C476MCC
CAP TANT 47UF 20% 16V 2312

CAP TANT 47UF 20% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11215-2-ND 478-11215-6-ND 871446-F971C476MCC 66-F971C476MCC F971C476MCC F971C476MCC
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - F971C476MCC CAP TANT 47UF 20% 16V 2312 Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Tantalum Capacitors - TDL106K010S1B-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details