The F951D475KSAAQ2 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 µF and a rated voltage of 20V. It is designed for surface mount applications and is compliant with the RoHS3 directive. The capacitor operates within a temperature range of -55°C to +125°C, with a rated temperature of +85°C. It has a capacitance tolerance of ±10% and a dissipation factor at 120Hz that varies based on specific conditions. The device is surge current tested and suitable for high-frequency applications, making it ideal for use in smartphones, tablet PCs, and wireless modules. The capacitor is packaged for easy integration into electronic assemblies.
4.7µF Conformal Coated Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm
CAP TANT 4.7UF 10% 20V 1206
CAP TANT 4.7UF 10% 20V 1206
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-F951D475KSAAQ2TR-ND | F951D475KSAAQ2 | F951D475KSAAQ2 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |