AVX Corporation Tantalum Capacitors - F981C475MMA F981C475MMA

Description
Manufacturer: AVX Corporation Win Source Part Number: 730883-F981C475MMA Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 4.7μF Tolerance: ±20% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 12Ohm Manufacturer Size Code: M Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 730883-F981C475MMA Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 4.7μF Tolerance: ±20% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 12Ohm Manufacturer Size Code: M Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F981C475MMA - 730883-F981C475MMA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F981C475MMA
730883-F981C475MMA
Tantalum Capacitors - F981C475MMA 730883-F981C475MMA
Manufacturer: AVX Corporation Win Source Part Number: 730883-F981C475MMA Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 4.7μF Tolerance: ±20% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 12Ohm Manufacturer Size Code: M Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)

Manufacturer: AVX Corporation
Win Source Part Number: 730883-F981C475MMA
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 4.7μF
Tolerance: ±20%
Voltage - Rated: 16V
ESR (Equivalent Series Resistance): 12Ohm
Manufacturer Size Code: M
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.035" (0.90mm)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)

Buy Now
Tantalum Capacitors - 478-8656-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8656-2-ND
Tantalum Capacitors 478-8656-2-ND
4.7µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 12Ohm

4.7µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - F981C475MMA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F981C475MMA
Tantalum Capacitors F981C475MMA
CAP TANT 4.7UF 20% 16V 0603

CAP TANT 4.7UF 20% 16V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F981C475MMA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F981C475MMA
Capacitors - Tantalum Capacitors F981C475MMA
CAP TANT 4.7UF 20% 16V 0603

CAP TANT 4.7UF 20% 16V 0603

Supplier's Site
CAP TANT 4.7UF 20% 16V 0603 - 66-F981C475MMA - Utmel Electronic Limited
Hong Kong, China
CAP TANT 4.7UF 20% 16V 0603
66-F981C475MMA
CAP TANT 4.7UF 20% 16V 0603 66-F981C475MMA
CAP TANT 4.7UF 20% 16V 0603

CAP TANT 4.7UF 20% 16V 0603

Supplier's Site
Tantalum Capacitor, 4.7Uf, 16V 20%; Capacitance Kyocera Avx - 58R4083 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 16V 20%; Capacitance Kyocera Avx
58R4083
Tantalum Capacitor, 4.7Uf, 16V 20%; Capacitance Kyocera Avx 58R4083
TANTALUM CAPACITOR, 4.7UF, 16V 20%; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:46mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 16V 20%; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:46mA RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf, 16V 20%; Capacitance Kyocera Avx - 70R1055 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 16V 20%; Capacitance Kyocera Avx
70R1055
Tantalum Capacitor, 4.7Uf, 16V 20%; Capacitance Kyocera Avx 70R1055
TANTALUM CAPACITOR, 4.7UF, 16V 20%; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:46mA; No. of Pins:2RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 16V 20%; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:46mA; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Μf, 16V, 20%; Capacitance Kyocera Avx - 55AC2306 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 16V, 20%; Capacitance Kyocera Avx
55AC2306
Cap, 4.7Μf, 16V, 20%; Capacitance Kyocera Avx 55AC2306
CAP, 4.7µF, 16V, 20%; Capacitance:4.7µF; Voltage Rating:16V; Tantalum Capacitor Case:0603 [1608 Metric]; Product Range:F98 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 4.7µF, 16V, 20%; Capacitance:4.7µF; Voltage Rating:16V; Tantalum Capacitor Case:0603 [1608 Metric]; Product Range:F98 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - F981C475MMA - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F981C475MMA
Tantalum Capacitors F981C475MMA
CAP TANT 4.7UF 20% 16V 0603

CAP TANT 4.7UF 20% 16V 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 730883-F981C475MMA 478-8656-2-ND F981C475MMA F981C475MMA 66-F981C475MMA 58R4083 70R1055 55AC2306 F981C475MMA
Product Name Tantalum Capacitors - F981C475MMA Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors CAP TANT 4.7UF 20% 16V 0603 Tantalum Capacitor, 4.7Uf, 16V 20%; Capacitance Kyocera Avx Tantalum Capacitor, 4.7Uf, 16V 20%; Capacitance Kyocera Avx Cap, 4.7Μf, 16V, 20%; Capacitance Kyocera Avx Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MPW160K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11AH430J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details