Kyocera Corporation Tantalum Capacitors F971A226MCC

Description
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F971A226MCCAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F971A226MCCAVX-ND
Tantalum Capacitors F971A226MCCAVX-ND
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm

22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 992327-F971A226MCC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
992327-F971A226MCC
Capacitors - Tantalum Capacitors 992327-F971A226MCC
Win Source Part Number: 992327-F971A226MCC Category: Capacitors>Tantalum Capacitors Series: F97 Type: Molded Features: Automotive, High Reliability Package: Tape & Reel (TR) Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 10 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 1.1Ohm Manufacturer Size Code: C Package / Case: 2312 (6032 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: F971A226MCCAVX

Win Source Part Number: 992327-F971A226MCC
Category: Capacitors>Tantalum Capacitors
Series: F97
Type: Molded
Features: Automotive, High Reliability
Package: Tape & Reel (TR)
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 1.1Ohm
Manufacturer Size Code: C
Package / Case: 2312 (6032 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: F971A226MCCAVX

Buy Now Datasheet
Singapore, Singapore
22UF 10V Capacitor
59-F971A226MCC
22UF 10V Capacitor 59-F971A226MCC
CAP TANT 22UF 20% 10V 2312 Product overview: F971A226MCC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971A226MCC can be used for catalog matching and distributor lookup.

CAP TANT 22UF 20% 10V 2312 Product overview: F971A226MCC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971A226MCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F971A226MCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971A226MCC
Tantalum Capacitors F971A226MCC
CAP TANT 22UF 20% 10V 2312

CAP TANT 22UF 20% 10V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971A226MCC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971A226MCC
Capacitors - Tantalum Capacitors F971A226MCC
CAP TANT 22UF 20% 10V 2312

CAP TANT 22UF 20% 10V 2312

Supplier's Site
Capacitor,22Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 54K5259 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
54K5259
Capacitor,22Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 54K5259
Capacitor,22uF,10VDC ,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,22uF,10VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number F971A226MCCAVX-ND 992327-F971A226MCC 59-F971A226MCC F971A226MCC F971A226MCC 54K5259
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors 22UF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor,22Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101122U075AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers