AVX Corporation Tantalum Capacitors F951E475MSAAQ2

Description
4.7µF Conformal Coated Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8510-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8510-2-ND
Tantalum Capacitors 478-8510-2-ND
4.7µF Conformal Coated Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm

4.7µF Conformal Coated Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F951E475MSAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951E475MSAAQ2
Capacitors - Tantalum Capacitors F951E475MSAAQ2
CAP TANT 4.7UF 20% 25V 1206

CAP TANT 4.7UF 20% 25V 1206

Supplier's Site
Tantalum Capacitor, 4.7Uf, 25V, 4 Ohm, 0.2, 3216-10; Capacitance Kyocera Avx - 58R3339 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 25V, 4 Ohm, 0.2, 3216-10; Capacitance Kyocera Avx
58R3339
Tantalum Capacitor, 4.7Uf, 25V, 4 Ohm, 0.2, 3216-10; Capacitance Kyocera Avx 58R3339
TANTALUM CAPACITOR, 4.7UF, 25V, 4 OHM, 0.2, 3216-10; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 25V, 4 OHM, 0.2, 3216-10; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 4.7Uf, 25V, 4 Ohm, 0.2, 3216-10; Capacitance Kyocera Avx - 54K5227 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 25V, 4 Ohm, 0.2, 3216-10; Capacitance Kyocera Avx
54K5227
Capacitor Tant, 4.7Uf, 25V, 4 Ohm, 0.2, 3216-10; Capacitance Kyocera Avx 54K5227
CAPACITOR TANT, 4.7UF, 25V, 4 OHM, 0.2, 3216-10; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4ohm; Filter Terminals:Surface Mount RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 25V, 4 OHM, 0.2, 3216-10; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4ohm; Filter Terminals:Surface Mount RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - F951E475MSAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951E475MSAAQ2
Tantalum Capacitors F951E475MSAAQ2
CAP TANT 4.7UF 20% 25V 1206

CAP TANT 4.7UF 20% 25V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8510-2-ND F951E475MSAAQ2 58R3339 54K5227 F951E475MSAAQ2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 25V, 4 Ohm, 0.2, 3216-10; Capacitance Kyocera Avx Capacitor Tant, 4.7Uf, 25V, 4 Ohm, 0.2, 3216-10; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701202 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers