Kyocera Corporation Tantalum Capacitors F970J226MAA

Description
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8523-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8523-6-ND
Tantalum Capacitors 478-8523-6-ND
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm

22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8523-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8523-1-ND
Tantalum Capacitors 478-8523-1-ND
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm

22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8523-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8523-2-ND
Tantalum Capacitors 478-8523-2-ND
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm

22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 22uF 6.3V Capacitor
59-F970J226MAA
Automotive SMD 22uF 6.3V Capacitor 59-F970J226MAA
Cap Tant Solid 22uF 6.3V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2.5 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F970J226MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 6.3V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F970J226MAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 6.3V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2.5 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F970J226MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 6.3V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F970J226MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F970J226MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F970J226MAA
Capacitors - Tantalum Capacitors F970J226MAA
CAP TANT 22UF 20% 6.3V 1206

CAP TANT 22UF 20% 6.3V 1206

Supplier's Site
Tantalum Capacitors - F970J226MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F970J226MAA
Tantalum Capacitors F970J226MAA
CAP TANT 22UF 20% 6.3V 1206

CAP TANT 22UF 20% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8523-6-ND 478-8523-1-ND 59-F970J226MAA F970J226MAA F970J226MAA
Product Name Tantalum Capacitors Tantalum Capacitors Automotive SMD 22uF 6.3V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details