Kyocera Corporation Tantalum Capacitors F970J156KBA

Description
15µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8521-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8521-2-ND
Tantalum Capacitors 478-8521-2-ND
15µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm

15µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8521-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8521-6-ND
Tantalum Capacitors 478-8521-6-ND
15µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm

15µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8521-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8521-1-ND
Tantalum Capacitors 478-8521-1-ND
15µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm

15µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 15uF 6.3V Capacitor
59-F970J156KBA
Automotive SMD 15uF 6.3V Capacitor 59-F970J156KBA
Cap Tant Solid 15uF 6.3V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2 Ohm 135°C T/R Automotive AEC-Q200 Product overview: F970J156KBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 15uF, 6.3V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 15uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F970J156KBA can be used for catalog matching and distributor lookup.

Cap Tant Solid 15uF 6.3V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2 Ohm 135°C T/R Automotive AEC-Q200 Product overview: F970J156KBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 15uF, 6.3V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 15uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F970J156KBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F970J156KBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F970J156KBA
Tantalum Capacitors F970J156KBA
CAP TANT 15UF 10% 6.3V 1411

CAP TANT 15UF 10% 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F970J156KBA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F970J156KBA
Capacitors - Tantalum Capacitors F970J156KBA
CAP TANT 15UF 10% 6.3V 1411

CAP TANT 15UF 10% 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8521-2-ND 478-8521-6-ND 59-F970J156KBA F970J156KBA F970J156KBA
Product Name Tantalum Capacitors Tantalum Capacitors Automotive SMD 15uF 6.3V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701183 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details