Kyocera Corporation Tantalum Capacitors F951V105KSAAQ2

Description
1µF Conformal Coated Tantalum Capacitors 35V 1206 (3216 Metric) 8Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 35V 1206 (3216 Metric) 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8512-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8512-2-ND
Tantalum Capacitors 478-8512-2-ND
1µF Conformal Coated Tantalum Capacitors 35V 1206 (3216 Metric) 8Ohm

1µF Conformal Coated Tantalum Capacitors 35V 1206 (3216 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - F951V105KSAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951V105KSAAQ2
Tantalum Capacitors F951V105KSAAQ2
CAP TANT 1UF 10% 35V 1206

CAP TANT 1UF 10% 35V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F951V105KSAAQ2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F951V105KSAAQ2
Capacitors - Tantalum Capacitors F951V105KSAAQ2
CAP TANT 1UF 10% 35V 1206

CAP TANT 1UF 10% 35V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-8512-2-ND F951V105KSAAQ2 F951V105KSAAQ2
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C193U063BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details