Kyocera Corporation Tantalum Capacitors F971C156MCCHT3

Description
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.2Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12069-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12069-2-ND
Tantalum Capacitors 478-12069-2-ND
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.2Ohm

15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-12069-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12069-1-ND
Tantalum Capacitors 478-12069-1-ND
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.2Ohm

15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.2Ohm

Buy Now Datasheet
Cap, Tant, Aec-Q200, 15Uf, 16V, Case C; Capacitance Kyocera Avx - 60AC2859 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 15Uf, 16V, Case C; Capacitance Kyocera Avx
60AC2859
Cap, Tant, Aec-Q200, 15Uf, 16V, Case C; Capacitance Kyocera Avx 60AC2859
CAP, TANT, AEC-Q200, 15UF, 16V, CASE C; Capacitance:15µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 15UF, 16V, CASE C; Capacitance:15µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 15Uf, 16V, Case C; Capacitance Kyocera Avx - 60AC2860 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 15Uf, 16V, Case C; Capacitance Kyocera Avx
60AC2860
Cap, Tant, Aec-Q200, 15Uf, 16V, Case C; Capacitance Kyocera Avx 60AC2860
CAP, TANT, AEC-Q200, 15UF, 16V, CASE C; Capacitance:15µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 15UF, 16V, CASE C; Capacitance:15µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - F971C156MCCHT3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971C156MCCHT3
Tantalum Capacitors F971C156MCCHT3
CAP TANT 15UF 20% 16V 2312

CAP TANT 15UF 20% 16V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971C156MCCHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971C156MCCHT3
Capacitors - Tantalum Capacitors F971C156MCCHT3
CAP TANT 15UF 20% 16V 2312

CAP TANT 15UF 20% 16V 2312

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12069-2-ND 60AC2859 F971C156MCCHT3 F971C156MCCHT3
Product Name Tantalum Capacitors Cap, Tant, Aec-Q200, 15Uf, 16V, Case C; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 335AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details