Kyocera Corporation Tantalum Capacitors F951E475KQAAQ2

Description
4.7µF Conformal Coated Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8505-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8505-1-ND
Tantalum Capacitors 478-8505-1-ND
4.7µF Conformal Coated Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm

4.7µF Conformal Coated Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8505-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8505-6-ND
Tantalum Capacitors 478-8505-6-ND
4.7µF Conformal Coated Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm

4.7µF Conformal Coated Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8505-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8505-2-ND
Tantalum Capacitors 478-8505-2-ND
4.7µF Conformal Coated Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm

4.7µF Conformal Coated Tantalum Capacitors 25V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Singapore, Singapore
4.7UF 25V Capacitor
59-F951E475KQAAQ2
4.7UF 25V Capacitor 59-F951E475KQAAQ2
CAP TANT 4.7UF 10% 25V 1206 Product overview: F951E475KQAAQ2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951E475KQAAQ2 can be used for catalog matching and distributor lookup.

CAP TANT 4.7UF 10% 25V 1206 Product overview: F951E475KQAAQ2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951E475KQAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F951E475KQAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951E475KQAAQ2
Tantalum Capacitors F951E475KQAAQ2
CAP TANT 4.7UF 10% 25V 1206

CAP TANT 4.7UF 10% 25V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F951E475KQAAQ2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F951E475KQAAQ2
Capacitors - Tantalum Capacitors F951E475KQAAQ2
CAP TANT 4.7UF 10% 25V 1206

CAP TANT 4.7UF 10% 25V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8505-1-ND 478-8505-6-ND 59-F951E475KQAAQ2 F951E475KQAAQ2 F951E475KQAAQ2
Product Name Tantalum Capacitors Tantalum Capacitors 4.7UF 25V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers