AVX Corporation Film Capacitors FFLI6U0867K

Description
CAP FILM 860UF 10% 1.15KVDC RAD
Datasheet
Description
CAP FILM 860UF 10% 1.15KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FFLI6U0867K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FFLI6U0867K
Film Capacitors FFLI6U0867K
CAP FILM 860UF 10% 1.15KVDC RAD

CAP FILM 860UF 10% 1.15KVDC RAD

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film Polypropylene Pp, 860Uf, 10%, 1.15Kv,; Dielectric Type Kyocera Avx - 24T5938 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film Polypropylene Pp, 860Uf, 10%, 1.15Kv,; Dielectric Type Kyocera Avx
24T5938
Capacitor Polypropylene Pp Film Polypropylene Pp, 860Uf, 10%, 1.15Kv,; Dielectric Type Kyocera Avx 24T5938
CAPACITOR POLYPROPYLENE PP FILM POLYPROPYLENE PP, 860UF, 10%, 1.15KV,; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Can; Capacitance:860µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Voltage(AC):- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM POLYPROPYLENE PP, 860UF, 10%, 1.15KV,; Dielectric Type:Metallized PP Stacked; Capacitor Case / Package:Can; Capacitance:860µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FFLI6U0867K 24T5938
Product Name Film Capacitors Capacitor Polypropylene Pp Film Polypropylene Pp, 860Uf, 10%, 1.15Kv,; Dielectric Type Kyocera Avx
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Film Paper Film Capacitors - 106RSB700K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details