Kyocera Corporation Tantalum Capacitors F951D475MSAAQ2

Description
4.7µF Conformal Coated Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8489-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8489-2-ND
Tantalum Capacitors 478-8489-2-ND
4.7µF Conformal Coated Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm

4.7µF Conformal Coated Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Tantalum Capacitor, 4.7Uf, 20V, 4 Ohm, 0.2, 3216-10; Capacitance Kyocera Avx - 58R3336 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 20V, 4 Ohm, 0.2, 3216-10; Capacitance Kyocera Avx
58R3336
Tantalum Capacitor, 4.7Uf, 20V, 4 Ohm, 0.2, 3216-10; Capacitance Kyocera Avx 58R3336
TANTALUM CAPACITOR, 4.7UF, 20V, 4 OHM, 0.2, 3216-10; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 20V, 4 OHM, 0.2, 3216-10; Capacitance:4.7µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:A; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 4.7Uf, 20V, 4 Ohm, 0.2, 3216-10; Capacitance Kyocera Avx - 54K5219 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 20V, 4 Ohm, 0.2, 3216-10; Capacitance Kyocera Avx
54K5219
Capacitor Tant, 4.7Uf, 20V, 4 Ohm, 0.2, 3216-10; Capacitance Kyocera Avx 54K5219
CAPACITOR TANT, 4.7UF, 20V, 4 OHM, 0.2, 3216-10; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4ohm; Filter Terminals:Surface Mount RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 20V, 4 OHM, 0.2, 3216-10; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4ohm; Filter Terminals:Surface Mount RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - F951D475MSAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951D475MSAAQ2
Tantalum Capacitors F951D475MSAAQ2
CAP TANT 4.7UF 20% 20V 1206

CAP TANT 4.7UF 20% 20V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F951D475MSAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951D475MSAAQ2
Capacitors - Tantalum Capacitors F951D475MSAAQ2
CAP TANT 4.7UF 20% 20V 1206

CAP TANT 4.7UF 20% 20V 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8489-2-ND 58R3336 54K5219 F951D475MSAAQ2 F951D475MSAAQ2
Product Name Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 20V, 4 Ohm, 0.2, 3216-10; Capacitance Kyocera Avx Capacitor Tant, 4.7Uf, 20V, 4 Ohm, 0.2, 3216-10; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1701073 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details