Kyocera Corporation Tantalum Capacitors F971C156KCC

Description
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.2Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8570-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8570-2-ND
Tantalum Capacitors 478-8570-2-ND
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.2Ohm

15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F971C156KCC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971C156KCC
Capacitors - Tantalum Capacitors F971C156KCC
CAP TANT 15UF 10% 16V 2312

CAP TANT 15UF 10% 16V 2312

Supplier's Site
Tantalum Capacitors - F971C156KCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971C156KCC
Tantalum Capacitors F971C156KCC
CAP TANT 15UF 10% 16V 2312

CAP TANT 15UF 10% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-8570-2-ND F971C156KCC F971C156KCC
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Film Paper Film Capacitors - 254LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details