Cap Tant Solid 22uF 10V S CASE 20% (2 X 1.25 X 0.8mm) Undertab SMD 2012-09 4 Ohm 125°C T/R Product overview: F981A226MSA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F981A226MSA can be used for catalog matching and distributor lookup.
22µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm
22µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm
CAP TANT 22UF 20% 10V 0805
CAP TANT 22UF 20% 10V 0805
CAPACITOR TANT, 22UF, 10V, SMD 20%; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4ohm; No. of Pins:2 RoHS Compliant: Yes
TANTALUM CAPACITOR, 22UF, 10V, SMD 20%; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:106mA RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F981A226MSA | 478-8649-2-ND | F981A226MSA | F981A226MSA | 58R4078 | 84R8921 |
| Product Name | SMD 22uF 10V 4 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 22Uf, 10V, Smd 20%; Capacitance Kyocera Avx | Tantalum Capacitor, 22Uf, 10V, Smd 20%; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 10 volts | 10 volts | 10 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel | Tape Reel |