Kyocera Corporation Tantalum Capacitors F981A106MMUAJ6

Description
10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-F981A106MMUAJ6DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F981A106MMUAJ6DKR-ND
Tantalum Capacitors 478-F981A106MMUAJ6DKR-ND
10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm @ 100kHz

10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-F981A106MMUAJ6CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F981A106MMUAJ6CT-ND
Tantalum Capacitors 478-F981A106MMUAJ6CT-ND
10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm @ 100kHz

10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-F981A106MMUAJ6TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F981A106MMUAJ6TR-ND
Tantalum Capacitors 478-F981A106MMUAJ6TR-ND
10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm @ 100kHz

10µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F981A106MMUAJ6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F981A106MMUAJ6
Tantalum Capacitors F981A106MMUAJ6
CAP TANT 10UF

CAP TANT 10UF

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F981A106MMUAJ6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F981A106MMUAJ6
Capacitors - Tantalum Capacitors F981A106MMUAJ6
CAP TANT POLY 10UF 10V 0603

CAP TANT POLY 10UF 10V 0603

Supplier's Site
Cap, Aec-Q200, 10Uf, 10V, Tant, Case M; Capacitance Kyocera Avx - 77AH1067 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 10V, Tant, Case M; Capacitance Kyocera Avx
77AH1067
Cap, Aec-Q200, 10Uf, 10V, Tant, Case M; Capacitance Kyocera Avx 77AH1067
CAP, AEC-Q200, 10UF, 10V, TANT, CASE M; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes

CAP, AEC-Q200, 10UF, 10V, TANT, CASE M; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 10V, Tant, Case M; Capacitance Kyocera Avx - 77AH1068 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 10V, Tant, Case M; Capacitance Kyocera Avx
77AH1068
Cap, Aec-Q200, 10Uf, 10V, Tant, Case M; Capacitance Kyocera Avx 77AH1068
CAP, AEC-Q200, 10UF, 10V, TANT, CASE M; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes

CAP, AEC-Q200, 10UF, 10V, TANT, CASE M; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-F981A106MMUAJ6DKR-ND 478-F981A106MMUAJ6CT-ND F981A106MMUAJ6 F981A106MMUAJ6 77AH1067
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, Aec-Q200, 10Uf, 10V, Tant, Case M; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491D156K020AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details