CAP TANT 2.2UF 10% 25V 1411 Product overview: F971E225KBA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971E225KBA can be used for catalog matching and distributor lookup.
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.8Ohm
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.8Ohm
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.8Ohm
CAP TANT 2.2UF 10% 25V 1411
CAP TANT 2.2UF 10% 25V 1411
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F971E225KBA | 478-8612-6-ND | 478-8612-2-ND | F971E225KBA | F971E225KBA |
| Product Name | 2.2UF 25V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |
| WVDC | 25 volts | 25 volts |