Kyocera Corporation Tantalum Capacitors F951E225MSAAQ2

Description
2.2µF Conformal Coated Tantalum Capacitors 25V 1206 (3216 Metric) 7Ohm
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 25V 1206 (3216 Metric) 7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F951E225MSAAQ2AVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F951E225MSAAQ2AVX-ND
Tantalum Capacitors F951E225MSAAQ2AVX-ND
2.2µF Conformal Coated Tantalum Capacitors 25V 1206 (3216 Metric) 7Ohm

2.2µF Conformal Coated Tantalum Capacitors 25V 1206 (3216 Metric) 7Ohm

Buy Now Datasheet
Capacitor,2.2Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 54K5225 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,2.2Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
54K5225
Capacitor,2.2Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 54K5225
Capacitor,2.2uF,25VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,2.2uF,25VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - F951E225MSAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951E225MSAAQ2
Capacitors - Tantalum Capacitors F951E225MSAAQ2
CAP TANT 2.2UF 20% 25V 1206

CAP TANT 2.2UF 20% 25V 1206

Supplier's Site
Tantalum Capacitors - F951E225MSAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951E225MSAAQ2
Tantalum Capacitors F951E225MSAAQ2
CAP TANT 2.2UF 20% 25V 1206

CAP TANT 2.2UF 20% 25V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F951E225MSAAQ2AVX-ND 54K5225 F951E225MSAAQ2 F951E225MSAAQ2
Product Name Tantalum Capacitors Capacitor,2.2Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details