AVX Corporation Tantalum Capacitors F980G476MMA

Description
47µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 8Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8635-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8635-1-ND
Tantalum Capacitors 478-8635-1-ND
47µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 8Ohm

47µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8635-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8635-2-ND
Tantalum Capacitors 478-8635-2-ND
47µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 8Ohm

47µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8635-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8635-6-ND
Tantalum Capacitors 478-8635-6-ND
47µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 8Ohm

47µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1359659-F980G476MMA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359659-F980G476MMA
Capacitors - Tantalum Capacitors 1359659-F980G476MMA
Win Source Part Number: 1359659-F980G476MMA Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: KYOCERA AVX Series: F98 Package: Tape & Reel Product Status: Not For New Designs Features: General Purpose Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 8Ohm Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Max): 0.035" (0.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: M

Win Source Part Number: 1359659-F980G476MMA
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: KYOCERA AVX
Series: F98
Package: Tape & Reel
Product Status: Not For New Designs
Features: General Purpose
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 8Ohm
Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max): 0.035" (0.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: M

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 4V 8 Ohm Capacitor
59-F980G476MMA
SMD 47uF 4V 8 Ohm Capacitor 59-F980G476MMA
Cap Tant Solid 47uF 4V M CASE 20% (1.6 X 0.85 X 0.8mm) Undertab SMD 1608-09 8 Ohm 125°C T/R Product overview: F980G476MMA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 4V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 4V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F980G476MMA can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 4V M CASE 20% (1.6 X 0.85 X 0.8mm) Undertab SMD 1608-09 8 Ohm 125°C T/R Product overview: F980G476MMA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 4V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 4V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F980G476MMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F980G476MMA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F980G476MMA
Tantalum Capacitors F980G476MMA
CAP TANT 47UF 20% 4V 0603

CAP TANT 47UF 20% 4V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F980G476MMA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F980G476MMA
Capacitors - Tantalum Capacitors F980G476MMA
CAP TANT 47UF 20% 4V 0603

CAP TANT 47UF 20% 4V 0603

Supplier's Site
Tantalum Capacitors - F980G476MMA - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
F980G476MMA
Tantalum Capacitors F980G476MMA
CAP TANT 47UF 20% 4V 0603

CAP TANT 47UF 20% 4V 0603

Supplier's Site Datasheet
Capacitor Tant, 47Uf, 4V, Smd 20%; Capacitance Kyocera Avx - 58R4072 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 4V, Smd 20%; Capacitance Kyocera Avx
58R4072
Capacitor Tant, 47Uf, 4V, Smd 20%; Capacitance Kyocera Avx 58R4072
CAPACITOR TANT, 47UF, 4V, SMD 20%; Capacitance:47µF; Voltage(DC):4V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:8ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:56mA; Case Size:0603 RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 4V, SMD 20%; Capacitance:47µF; Voltage(DC):4V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:8ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:56mA; Case Size:0603 RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 4V, Smd 20%; Capacitance Kyocera Avx - 84R8913 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 4V, Smd 20%; Capacitance Kyocera Avx
84R8913
Tantalum Capacitor, 47Uf, 4V, Smd 20%; Capacitance Kyocera Avx 84R8913
TANTALUM CAPACITOR, 47UF, 4V, SMD 20%; Capacitance:47µF; Voltage(DC):4V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:8ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:56mA; No. of Pins:2RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 4V, SMD 20%; Capacitance:47µF; Voltage(DC):4V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:8ohm; Manufacturer Size Code:M; Failure Rate:-; Ripple Current:56mA; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Cap, 47Μf, 4V, 20%, Reel; Capacitance Kyocera Avx - 13AC3529 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 4V, 20%, Reel; Capacitance Kyocera Avx
13AC3529
Cap, 47Μf, 4V, 20%, Reel; Capacitance Kyocera Avx 13AC3529
CAP, 47µF, 4V, 20%, REEL; Capacitance:47µF; Voltage Rating:4V; Tantalum Capacitor Case:0603 [1608 Metric]; Product Range:F98 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 47µF, 4V, 20%, REEL; Capacitance:47µF; Voltage Rating:4V; Tantalum Capacitor Case:0603 [1608 Metric]; Product Range:F98 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8635-1-ND 478-8635-6-ND 1359659-F980G476MMA 59-F980G476MMA F980G476MMA F980G476MMA F980G476MMA 58R4072 84R8913 13AC3529
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 47uF 4V 8 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 47Uf, 4V, Smd 20%; Capacitance Kyocera Avx Tantalum Capacitor, 47Uf, 4V, Smd 20%; Capacitance Kyocera Avx Cap, 47Μf, 4V, 20%, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Film Paper Film Capacitors - 334LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers