Kyocera Corporation Tantalum Capacitors F971E685KCC

Description
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8617-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8617-2-ND
Tantalum Capacitors 478-8617-2-ND
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm

6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8617-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8617-1-ND
Tantalum Capacitors 478-8617-1-ND
6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm

6.8µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.8Ohm

Buy Now Datasheet
Singapore, Singapore
6.8UF 25V Capacitor
59-F971E685KCC
6.8UF 25V Capacitor 59-F971E685KCC
CAP TANT 6.8UF 10% 25V 2312 Product overview: F971E685KCC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971E685KCC can be used for catalog matching and distributor lookup.

CAP TANT 6.8UF 10% 25V 2312 Product overview: F971E685KCC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971E685KCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F971E685KCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971E685KCC
Tantalum Capacitors F971E685KCC
CAP TANT 6.8UF 10% 25V 2312

CAP TANT 6.8UF 10% 25V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971E685KCC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971E685KCC
Capacitors - Tantalum Capacitors F971E685KCC
CAP TANT 6.8UF 10% 25V 2312

CAP TANT 6.8UF 10% 25V 2312

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8617-2-ND 59-F971E685KCC F971E685KCC F971E685KCC
Product Name Tantalum Capacitors 6.8UF 25V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701212 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX151M400A202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers