Kyocera Corporation Tantalum Capacitors F971A335MAAHT3

Description
3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.5Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12054-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12054-2-ND
Tantalum Capacitors 478-12054-2-ND
3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.5Ohm

3.3µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.5Ohm

Buy Now Datasheet
Tantalum Capacitors - F971A335MAAHT3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971A335MAAHT3
Tantalum Capacitors F971A335MAAHT3
CAP TANT 3.3UF 20% 10V 1206

CAP TANT 3.3UF 20% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971A335MAAHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971A335MAAHT3
Capacitors - Tantalum Capacitors F971A335MAAHT3
CAP TANT 3.3UF 20% 10V 1206

CAP TANT 3.3UF 20% 10V 1206

Supplier's Site
Cap, Tant, Aec-Q200, 3.3Uf, 10V, Case A; Capacitance Kyocera Avx - 60AC2828 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 3.3Uf, 10V, Case A; Capacitance Kyocera Avx
60AC2828
Cap, Tant, Aec-Q200, 3.3Uf, 10V, Case A; Capacitance Kyocera Avx 60AC2828
CAP, TANT, AEC-Q200, 3.3UF, 10V, CASE A; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:129mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 3.3UF, 10V, CASE A; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:129mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 3.3Uf, 10V, Case A; Capacitance Kyocera Avx - 60AC2827 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 3.3Uf, 10V, Case A; Capacitance Kyocera Avx
60AC2827
Cap, Tant, Aec-Q200, 3.3Uf, 10V, Case A; Capacitance Kyocera Avx 60AC2827
CAP, TANT, AEC-Q200, 3.3UF, 10V, CASE A; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:129mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 3.3UF, 10V, CASE A; Capacitance:3.3µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:4.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:129mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12054-2-ND F971A335MAAHT3 F971A335MAAHT3 60AC2828
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, Tant, Aec-Q200, 3.3Uf, 10V, Case A; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814533 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details