Kyocera Corporation Tantalum Capacitors F971C336KCC

Description
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8579-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8579-2-ND
Tantalum Capacitors 478-8579-2-ND
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm

33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8579-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8579-6-ND
Tantalum Capacitors 478-8579-6-ND
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm

33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8579-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8579-1-ND
Tantalum Capacitors 478-8579-1-ND
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm

33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 33uF 16V Capacitor
59-F971C336KCC
Automotive SMD 33uF 16V Capacitor 59-F971C336KCC
Cap Tant Solid 33uF 16V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.1 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971C336KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 33uF, 16V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971C336KCC can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 16V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.1 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971C336KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 33uF, 16V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971C336KCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971C336KCC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971C336KCC
Capacitors - Tantalum Capacitors F971C336KCC
CAP TANT 33UF 10% 16V 2312

CAP TANT 33UF 10% 16V 2312

Supplier's Site
Tantalum Capacitors - F971C336KCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971C336KCC
Tantalum Capacitors F971C336KCC
CAP TANT 33UF 10% 16V 2312

CAP TANT 33UF 10% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8579-2-ND 478-8579-6-ND 59-F971C336KCC F971C336KCC F971C336KCC
Product Name Tantalum Capacitors Tantalum Capacitors Automotive SMD 33uF 16V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701277 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details