Manufacturer: AVX Corporation
Win Source Part Number: 808877-MD015E334ZAB
Packaging: Tube
Mounting Style: Through Hole
Applications: Use For General
Capacitance: 0.33μF
Tolerance: -20%, +80%
Voltage - Rated: 50V
Temperature Coefficient: Z5U
Lead Spacing: 0.325" (8.25mm)
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.260" L x 0.100" W (6.60mm x 2.54mm)
Manufacturer Package: 2-DIP
Height - Seated (Maximum): 0.175" (4.45mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
0.33µF -20%, +80% 50V Ceramic Capacitor Z5U 2-DIP
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 808877-MD015E334ZAB | MD015E334ZAB-ND |
| Product Name | Ceramic Capacitors - MD015E334ZAB | Ceramic Capacitors |
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) |
| Capacitance Range | 0.3300 microF | 0.3300 microF |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) |
| WVDC | 50 volts | 50 volts |
| WVAC | 50 volts | 50 volts |