Kyocera Corporation Tantalum Capacitors F971E105MAAHT3

Description
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.5Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12096-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12096-2-ND
Tantalum Capacitors 478-12096-2-ND
1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.5Ohm

1µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 7.5Ohm

Buy Now Datasheet
Cap, Tant, Aec-Q200, 1Uf, 25V, Case A; Capacitance Kyocera Avx - 60AC2915 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 1Uf, 25V, Case A; Capacitance Kyocera Avx
60AC2915
Cap, Tant, Aec-Q200, 1Uf, 25V, Case A; Capacitance Kyocera Avx 60AC2915
CAP, TANT, AEC-Q200, 1UF, 25V, CASE A; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:100mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 1UF, 25V, CASE A; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:100mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 1Uf, 25V, Case A; Capacitance Kyocera Avx - 60AC2916 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 1Uf, 25V, Case A; Capacitance Kyocera Avx
60AC2916
Cap, Tant, Aec-Q200, 1Uf, 25V, Case A; Capacitance Kyocera Avx 60AC2916
CAP, TANT, AEC-Q200, 1UF, 25V, CASE A; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:100mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 1UF, 25V, CASE A; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:100mA RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - F971E105MAAHT3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971E105MAAHT3
Tantalum Capacitors F971E105MAAHT3
CAP TANT 1UF 20% 25V 1206

CAP TANT 1UF 20% 25V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971E105MAAHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971E105MAAHT3
Capacitors - Tantalum Capacitors F971E105MAAHT3
CAP TANT 1UF 20% 25V 1206

CAP TANT 1UF 20% 25V 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12096-2-ND 60AC2915 F971E105MAAHT3 F971E105MAAHT3
Product Name Tantalum Capacitors Cap, Tant, Aec-Q200, 1Uf, 25V, Case A; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details