Kyocera Corporation Tantalum Capacitors F971D156MNCHT3

Description
15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12087-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12087-2-ND
Tantalum Capacitors 478-12087-2-ND
15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-12087-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12087-1-ND
Tantalum Capacitors 478-12087-1-ND
15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

15µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - F971D156MNCHT3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971D156MNCHT3
Tantalum Capacitors F971D156MNCHT3
CAP TANT 15UF 20% 20V 2917

CAP TANT 15UF 20% 20V 2917

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 15Uf, 20V, Case N; Capacitance Kyocera Avx - 60AC2897 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 15Uf, 20V, Case N; Capacitance Kyocera Avx
60AC2897
Cap, Tant, Aec-Q200, 15Uf, 20V, Case N; Capacitance Kyocera Avx 60AC2897
CAP, TANT, AEC-Q200, 15UF, 20V, CASE N; Capacitance:15µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 15UF, 20V, CASE N; Capacitance:15µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 15Uf, 20V, Case N; Capacitance Kyocera Avx - 60AC2898 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 15Uf, 20V, Case N; Capacitance Kyocera Avx
60AC2898
Cap, Tant, Aec-Q200, 15Uf, 20V, Case N; Capacitance Kyocera Avx 60AC2898
CAP, TANT, AEC-Q200, 15UF, 20V, CASE N; Capacitance:15µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 15UF, 20V, CASE N; Capacitance:15µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971D156MNCHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971D156MNCHT3
Capacitors - Tantalum Capacitors F971D156MNCHT3
CAP TANT 15UF 20% 20V 2917

CAP TANT 15UF 20% 20V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12087-2-ND F971D156MNCHT3 60AC2897 F971D156MNCHT3
Product Name Tantalum Capacitors Tantalum Capacitors Cap, Tant, Aec-Q200, 15Uf, 20V, Case N; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M160J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701195 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers