Kyocera Corporation Tantalum Capacitors F971C336MCC

Description
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8581-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8581-2-ND
Tantalum Capacitors 478-8581-2-ND
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm

33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - F971C336MCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971C336MCC
Tantalum Capacitors F971C336MCC
CAP TANT 33UF 20% 16V 2312

CAP TANT 33UF 20% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-8581-2-ND F971C336MCC
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers