KYOCERA AVX Components Corporation 600UF Capacitor FFLI6Q0607K

Description
CAP FILM 600UF 10% 1.4KVDC RAD Product overview: FFLI6Q0607K-- from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 600UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FFLI6Q0607K-- can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 600UF 10% 1.4KVDC RAD Product overview: FFLI6Q0607K-- from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 600UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FFLI6Q0607K-- can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600UF Capacitor
62-FFLI6Q0607K
600UF Capacitor 62-FFLI6Q0607K
CAP FILM 600UF 10% 1.4KVDC RAD Product overview: FFLI6Q0607K-- from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 600UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FFLI6Q0607K-- can be used for catalog matching and distributor lookup.

CAP FILM 600UF 10% 1.4KVDC RAD Product overview: FFLI6Q0607K-- from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 600UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FFLI6Q0607K-- can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Pp Film Pp, 600Uf, 10%, 1.4Kv,; Capacitor Case / Package Kyocera Avx - 24T5935 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film Pp, 600Uf, 10%, 1.4Kv,; Capacitor Case / Package Kyocera Avx
24T5935
Capacitor Pp Film Pp, 600Uf, 10%, 1.4Kv,; Capacitor Case / Package Kyocera Avx 24T5935
CAPACITOR PP FILM PP, 600UF, 10%, 1.4KV,; Capacitor Case / Package:Can; Capacitance:600µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):-; Voltage(DC):1.4kV; Lead Spacing:50mm; Product Range:FFLI Series RoHS Compliant: No

CAPACITOR PP FILM PP, 600UF, 10%, 1.4KV,; Capacitor Case / Package:Can; Capacitance:600µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):-; Voltage(DC):1.4kV; Lead Spacing:50mm; Product Range:FFLI Series RoHS Compliant: No

Supplier's Site Datasheet
Film Capacitors - FFLI6Q0607K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FFLI6Q0607K
Film Capacitors FFLI6Q0607K
CAP FILM 600UF 10% 1.4KVDC RAD

CAP FILM 600UF 10% 1.4KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-FFLI6Q0607K 24T5935 FFLI6Q0607K
Product Name 600UF Capacitor Capacitor Pp Film Pp, 600Uf, 10%, 1.4Kv,; Capacitor Case / Package Kyocera Avx Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 95 C (-40 to 203 F)
Capacitance Range 600 microF 600 microF 600 microF
WVAC 1400 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 338-101123U050BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details