22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.9Ohm
Cap Tant Solid 22uF 6.3V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 1.9 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F970J226MBA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 6.3V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F970J226MBA can be used for catalog matching and distributor lookup.
CAP TANT 22UF 20% 6.3V 1411
CAP TANT 22UF 20% 6.3V 1411
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8524-2-ND | 59-F970J226MBA | F970J226MBA | F970J226MBA |
| Product Name | Tantalum Capacitors | Automotive SMD 22uF 6.3V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |