Kyocera Corporation Tantalum Capacitors F971C106MCCHT3

Description
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.5Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12067-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12067-1-ND
Tantalum Capacitors 478-12067-1-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.5Ohm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-12067-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12067-6-ND
Tantalum Capacitors 478-12067-6-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.5Ohm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-12067-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12067-2-ND
Tantalum Capacitors 478-12067-2-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.5Ohm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Cap, Tant, Aec-Q200, 10Uf, 16V, Case C; Capacitance Kyocera Avx - 60AC2855 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 10Uf, 16V, Case C; Capacitance Kyocera Avx
60AC2855
Cap, Tant, Aec-Q200, 10Uf, 16V, Case C; Capacitance Kyocera Avx 60AC2855
CAP, TANT, AEC-Q200, 10UF, 16V, CASE C; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:271mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 10UF, 16V, CASE C; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:271mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 10Uf, 16V, Case C; Capacitance Kyocera Avx - 60AC2856 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 10Uf, 16V, Case C; Capacitance Kyocera Avx
60AC2856
Cap, Tant, Aec-Q200, 10Uf, 16V, Case C; Capacitance Kyocera Avx 60AC2856
CAP, TANT, AEC-Q200, 10UF, 16V, CASE C; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:271mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 10UF, 16V, CASE C; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:271mA RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971C106MCCHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971C106MCCHT3
Capacitors - Tantalum Capacitors F971C106MCCHT3
CAP TANT 10UF 20% 16V 2312

CAP TANT 10UF 20% 16V 2312

Supplier's Site
Tantalum Capacitors - F971C106MCCHT3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971C106MCCHT3
Tantalum Capacitors F971C106MCCHT3
CAP TANT 10UF 20% 16V 2312

CAP TANT 10UF 20% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12067-1-ND 478-12067-6-ND 60AC2855 F971C106MCCHT3 F971C106MCCHT3
Product Name Tantalum Capacitors Tantalum Capacitors Cap, Tant, Aec-Q200, 10Uf, 16V, Case C; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B272K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details