560µF Hermetically Sealed Tantalum Capacitors 60V Axial 800mOhm @ 120Hz
P LEVEL 560UF 60V - 85140010
CAP, 560UF, 60V, TANT, AXIAL; Capacitance:560µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.8ohm; Failure Rate:P; Ripple Current:2.75A; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-M39006/33-1040-ND | M39006/33-1040 | 50AJ0464 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Cap, 560Uf, 60V, Tant, Axial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | Military | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 560 microF | 560 microF | 560 microF |