Kyocera Corporation Tantalum Capacitors F951E105MPAAQ2

Description
1µF Conformal Coated Tantalum Capacitors 25V 0805 (2012 Metric) 8Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 25V 0805 (2012 Metric) 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8491-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8491-6-ND
Tantalum Capacitors 478-8491-6-ND
1µF Conformal Coated Tantalum Capacitors 25V 0805 (2012 Metric) 8Ohm

1µF Conformal Coated Tantalum Capacitors 25V 0805 (2012 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8491-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8491-2-ND
Tantalum Capacitors 478-8491-2-ND
1µF Conformal Coated Tantalum Capacitors 25V 0805 (2012 Metric) 8Ohm

1µF Conformal Coated Tantalum Capacitors 25V 0805 (2012 Metric) 8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8491-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8491-1-ND
Tantalum Capacitors 478-8491-1-ND
1µF Conformal Coated Tantalum Capacitors 25V 0805 (2012 Metric) 8Ohm

1µF Conformal Coated Tantalum Capacitors 25V 0805 (2012 Metric) 8Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 1uF 25V 8 Ohm Capacitor
59-F951E105MPAAQ2
SMD 1uF 25V 8 Ohm Capacitor 59-F951E105MPAAQ2
Cap Tant Solid 1uF 25V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 8 Ohm 125°C T/R Product overview: F951E105MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951E105MPAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 25V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 8 Ohm 125°C T/R Product overview: F951E105MPAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951E105MPAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1330796-F951E105MPAAQ2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1330796-F951E105MPAAQ2
Capacitors - Tantalum Capacitors 1330796-F951E105MPAAQ2
Manufacturer: KYOCERA AVX Win Source Part Number: 1330796-F951E105MPAA Q2 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Size / Dimension: 0.087" L x 0.049" W (2.20mm x 1.25mm) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: Surface Mount Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 8Ohm Manufacturer Size Code: P Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8491-6,478-8491- 2,478-8491-1 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330796-F951E105MPAAQ2
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Size / Dimension: 0.087" L x 0.049" W (2.20mm x 1.25mm)
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: Surface Mount
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 8Ohm
Manufacturer Size Code: P
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8491-6,478-8491-2,478-8491-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F951E105MPAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951E105MPAAQ2
Capacitors - Tantalum Capacitors F951E105MPAAQ2
CAP TANT 1UF 20% 25V 0805

CAP TANT 1UF 20% 25V 0805

Supplier's Site
Tantalum Capacitors - F951E105MPAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951E105MPAAQ2
Tantalum Capacitors F951E105MPAAQ2
CAP TANT 1UF 20% 25V 0805

CAP TANT 1UF 20% 25V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8491-6-ND 478-8491-2-ND 59-F951E105MPAAQ2 1330796-F951E105MPAAQ2 F951E105MPAAQ2 F951E105MPAAQ2
Product Name Tantalum Capacitors Tantalum Capacitors SMD 1uF 25V 8 Ohm Capacitor Capacitors - Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details