Kyocera Corporation Tantalum Capacitors F971C226MCCHT3

Description
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12073-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12073-2-ND
Tantalum Capacitors 478-12073-2-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Cap, Tant, Aec-Q200, 22Uf, 16V, Case C; Capacitance Kyocera Avx - 60AC2867 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 22Uf, 16V, Case C; Capacitance Kyocera Avx
60AC2867
Cap, Tant, Aec-Q200, 22Uf, 16V, Case C; Capacitance Kyocera Avx 60AC2867
CAP, TANT, AEC-Q200, 22UF, 16V, CASE C; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:316mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 22UF, 16V, CASE C; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:316mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 22Uf, 16V, Case C; Capacitance Kyocera Avx - 60AC2868 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 22Uf, 16V, Case C; Capacitance Kyocera Avx
60AC2868
Cap, Tant, Aec-Q200, 22Uf, 16V, Case C; Capacitance Kyocera Avx 60AC2868
CAP, TANT, AEC-Q200, 22UF, 16V, CASE C; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:316mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 22UF, 16V, CASE C; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:316mA RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971C226MCCHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971C226MCCHT3
Capacitors - Tantalum Capacitors F971C226MCCHT3
CAP TANT 22UF 20% 16V 2312

CAP TANT 22UF 20% 16V 2312

Supplier's Site
Tantalum Capacitors - F971C226MCCHT3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971C226MCCHT3
Tantalum Capacitors F971C226MCCHT3
CAP TANT 22UF 20% 16V 2312

CAP TANT 22UF 20% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12073-2-ND 60AC2867 F971C226MCCHT3 F971C226MCCHT3
Product Name Tantalum Capacitors Cap, Tant, Aec-Q200, 22Uf, 16V, Case C; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details