Kyocera Corporation Automotive SMD 22uF 16V Capacitor F971C226KCC

Description
Cap Tant Solid 22uF 16V C CASE 10%( 6 X 3.2 X 2.5mm) Inward L SMD 6032-27 1.1 Ohm 135°C T/R Automotive AEC-Q200 Product overview: F971C226KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 16V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971C226KCC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 22uF 16V C CASE 10%( 6 X 3.2 X 2.5mm) Inward L SMD 6032-27 1.1 Ohm 135°C T/R Automotive AEC-Q200 Product overview: F971C226KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 16V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971C226KCC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 22uF 16V Capacitor
59-F971C226KCC
Automotive SMD 22uF 16V Capacitor 59-F971C226KCC
Cap Tant Solid 22uF 16V C CASE 10%( 6 X 3.2 X 2.5mm) Inward L SMD 6032-27 1.1 Ohm 135°C T/R Automotive AEC-Q200 Product overview: F971C226KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 16V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971C226KCC can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 16V C CASE 10%( 6 X 3.2 X 2.5mm) Inward L SMD 6032-27 1.1 Ohm 135°C T/R Automotive AEC-Q200 Product overview: F971C226KCC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 16V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971C226KCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-F971C226KCCDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F971C226KCCDKR-ND
Tantalum Capacitors 478-F971C226KCCDKR-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-F971C226KCCCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F971C226KCCCT-ND
Tantalum Capacitors 478-F971C226KCCCT-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-F971C226KCCTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F971C226KCCTR-ND
Tantalum Capacitors 478-F971C226KCCTR-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F971C226KCC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971C226KCC
Capacitors - Tantalum Capacitors F971C226KCC
CAP TANT 22UF 10% 16V 2312

CAP TANT 22UF 10% 16V 2312

Supplier's Site
Tantalum Capacitors - F971C226KCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971C226KCC
Tantalum Capacitors F971C226KCC
CAP TANT 22UF 10% 16V 2312

CAP TANT 22UF 10% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F971C226KCC 478-F971C226KCCDKR-ND 478-F971C226KCCCT-ND F971C226KCC F971C226KCC
Product Name Automotive SMD 22uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers