Kyocera Corporation Tantalum Capacitors F971A106KAA

Description
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8540-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8540-1-ND
Tantalum Capacitors 478-8540-1-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8540-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8540-6-ND
Tantalum Capacitors 478-8540-6-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8540-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8540-2-ND
Tantalum Capacitors 478-8540-2-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 10uF 10V Capacitor
59-F971A106KAA
Automotive SMD 10uF 10V Capacitor 59-F971A106KAA
Cap Tant Solid 10uF 10V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971A106KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 10V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971A106KAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 10V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C Automotive AEC-Q200 T/R Product overview: F971A106KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 10V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F971A106KAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F971A106KAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971A106KAA
Tantalum Capacitors F971A106KAA
CAP TANT 10UF 10% 10V 1206

CAP TANT 10UF 10% 10V 1206

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, F97 Series, 10 F, 10%, 10 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx - 52X6055 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, F97 Series, 10 F, 10%, 10 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx
52X6055
Surface Mount Tantalum Capacitor, F97 Series, 10 F, 10%, 10 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx 52X6055
Surface Mount Tantalum Capacitor, F97 Series, 10 F, 10%, 10 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, F97 Series, 10 F, 10%, 10 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8540-1-ND 478-8540-6-ND 59-F971A106KAA F971A106KAA 52X6055
Product Name Tantalum Capacitors Tantalum Capacitors Automotive SMD 10uF 10V Capacitor Tantalum Capacitors Surface Mount Tantalum Capacitor, F97 Series, 10 F, 10%, 10 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 335SVH050MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details