AVX Corporation Tantalum Capacitors F971C336MNC

Description
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8582-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8582-2-ND
Tantalum Capacitors 478-8582-2-ND
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - F971C336MNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971C336MNC
Tantalum Capacitors F971C336MNC
CAP TANT 33UF 20% 16V 2917

CAP TANT 33UF 20% 16V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F971C336MNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F971C336MNC
Capacitors - Tantalum Capacitors F971C336MNC
CAP TANT 33UF 20% 16V 2917

CAP TANT 33UF 20% 16V 2917

Supplier's Site
Capacitor Tant, 33Uf 16V, 0.7 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx - 54K5274 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf 16V, 0.7 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx
54K5274
Capacitor Tant, 33Uf 16V, 0.7 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx 54K5274
CAPACITOR TANT, 33UF 16V, 0.7 OHM, 0.2, 7343-28; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.7ohm; Features:High Reliability RoHS Compliant: Yes

CAPACITOR TANT, 33UF 16V, 0.7 OHM, 0.2, 7343-28; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.7ohm; Features:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf 16V, 0.7 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx - 58R3351 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf 16V, 0.7 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx
58R3351
Tantalum Capacitor, 33Uf 16V, 0.7 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx 58R3351
TANTALUM CAPACITOR, 33UF 16V, 0.7 OHM, 0.2, 7343-28; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF 16V, 0.7 OHM, 0.2, 7343-28; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:N; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8582-2-ND F971C336MNC F971C336MNC 54K5274 58R3351
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 33Uf 16V, 0.7 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx Tantalum Capacitor, 33Uf 16V, 0.7 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491D156K020AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details