Kyocera Corporation Tantalum Capacitors F971C225MAAHT3

Description
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12070-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12070-2-ND
Tantalum Capacitors 478-12070-2-ND
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm

2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F971C225MAAHT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F971C225MAAHT3
Capacitors - Tantalum Capacitors F971C225MAAHT3
CAP TANT 2.2UF 20% 16V 1206

CAP TANT 2.2UF 20% 16V 1206

Supplier's Site
Cap, Tant, Aec-Q200, 2.2Uf, 16V, Case A; Capacitance Kyocera Avx - 60AC2862 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 2.2Uf, 16V, Case A; Capacitance Kyocera Avx
60AC2862
Cap, Tant, Aec-Q200, 2.2Uf, 16V, Case A; Capacitance Kyocera Avx 60AC2862
CAP, TANT, AEC-Q200, 2.2UF, 16V, CASE A; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:122mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 2.2UF, 16V, CASE A; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:122mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 2.2Uf, 16V, Case A; Capacitance Kyocera Avx - 60AC2861 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 2.2Uf, 16V, Case A; Capacitance Kyocera Avx
60AC2861
Cap, Tant, Aec-Q200, 2.2Uf, 16V, Case A; Capacitance Kyocera Avx 60AC2861
CAP, TANT, AEC-Q200, 2.2UF, 16V, CASE A; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:122mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 2.2UF, 16V, CASE A; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:122mA RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - F971C225MAAHT3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F971C225MAAHT3
Tantalum Capacitors F971C225MAAHT3
CAP TANT 2.2UF 20% 16V 1206

CAP TANT 2.2UF 20% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12070-2-ND F971C225MAAHT3 60AC2862 F971C225MAAHT3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, Tant, Aec-Q200, 2.2Uf, 16V, Case A; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 108SVH010MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100330KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details